Vishay Intertechnology, Inc. RES 0.316 OHM 1W 1% WW AXIAL RWR81NR316FSS73

Description
RES 0.316ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.316ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.316 OHM 1W 1% WW AXIAL - RWR81NR316FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 1W 1% WW AXIAL
RWR81NR316FSS73
RES 0.316 OHM 1W 1% WW AXIAL RWR81NR316FSS73
RES 0.316ohm 1W 1% WW AXIAL

RES 0.316ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR316FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR316FSS73-ND
Through Hole Resistors RWR81NR316FSS73-ND
316 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

316 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR316FSS73 RWR81NR316FSS73-ND
Product Name RES 0.316 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details