Vishay Intertechnology, Inc. RES 0.301 OHM 1W 1% WW AXIAL RWR81NR301FSBSL

Description
RES 0.301ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 1W 1% WW AXIAL - RWR81NR301FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 1W 1% WW AXIAL
RWR81NR301FSBSL
RES 0.301 OHM 1W 1% WW AXIAL RWR81NR301FSBSL
RES 0.301ohm 1W 1% WW AXIAL

RES 0.301ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR301FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR301FSBSL-ND
Through Hole Resistors RWR81NR301FSBSL-ND
301 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR301FSBSL RWR81NR301FSBSL-ND
Product Name RES 0.301 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details