Vishay Intertechnology, Inc. RES 0.301 OHM 1W 0.5% WW AXIAL RWR81NR301DSBSL

Description
RES 0.301ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 1W 0.5% WW AXIAL - RWR81NR301DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 1W 0.5% WW AXIAL
RWR81NR301DSBSL
RES 0.301 OHM 1W 0.5% WW AXIAL RWR81NR301DSBSL
RES 0.301ohm 1W 0.5% WW AXIAL

RES 0.301ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR301DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR301DSBSL-ND
Through Hole Resistors RWR81NR301DSBSL-ND
301 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR301DSBSL RWR81NR301DSBSL-ND
Product Name RES 0.301 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details