Vishay Intertechnology, Inc. Through Hole Resistors RWR81NR280FSBSL

Description
280 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
280 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81NR280FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR280FSBSL-ND
Through Hole Resistors RWR81NR280FSBSL-ND
280 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

280 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.28 OHM 1W 1% WW AXIAL - RWR81NR280FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.28 OHM 1W 1% WW AXIAL
RWR81NR280FSBSL
RES 0.28 OHM 1W 1% WW AXIAL RWR81NR280FSBSL
RES 0.28ohm 1W 1% WW AXIAL

RES 0.28ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81NR280FSBSL-ND RWR81NR280FSBSL
Product Name Through Hole Resistors RES 0.28 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2800 ohms 0.2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details