Vishay Intertechnology, Inc. Through Hole Resistors RWR81NR271DSRSL

Description
271 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
271 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81NR271DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR271DSRSL-ND
Through Hole Resistors RWR81NR271DSRSL-ND
271 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

271 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.271 OHM 1W 0.5% WW AXIAL - RWR81NR271DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.271 OHM 1W 0.5% WW AXIAL
RWR81NR271DSRSL
RES 0.271 OHM 1W 0.5% WW AXIAL RWR81NR271DSRSL
RES 0.271ohm 1W 0.5% WW AXIAL

RES 0.271ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81NR271DSRSL-ND RWR81NR271DSRSL
Product Name Through Hole Resistors RES 0.271 OHM 1W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2710 ohms 0.2710 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details