Vishay Intertechnology, Inc. Through Hole Resistors RWR81NR271DSB12

Description
271 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
271 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81NR271DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR271DSB12-ND
Through Hole Resistors RWR81NR271DSB12-ND
271 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

271 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.271 OHM 1W 0.5% WW AXIAL - RWR81NR271DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.271 OHM 1W 0.5% WW AXIAL
RWR81NR271DSB12
RES 0.271 OHM 1W 0.5% WW AXIAL RWR81NR271DSB12
RES 0.271ohm 1W 0.5% WW AXIAL

RES 0.271ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81NR271DSB12-ND RWR81NR271DSB12
Product Name Through Hole Resistors RES 0.271 OHM 1W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2710 ohms 0.2710 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details