Vishay Intertechnology, Inc. RES 0.243 OHM 1W 1% WW AXIAL RWR81NR243FSS70

Description
RES 0.243ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.243ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.243 OHM 1W 1% WW AXIAL - RWR81NR243FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.243 OHM 1W 1% WW AXIAL
RWR81NR243FSS70
RES 0.243 OHM 1W 1% WW AXIAL RWR81NR243FSS70
RES 0.243ohm 1W 1% WW AXIAL

RES 0.243ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR243FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR243FSS70-ND
Through Hole Resistors RWR81NR243FSS70-ND
243 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR243FSS70 RWR81NR243FSS70-ND
Product Name RES 0.243 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2430 ohms 0.2430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details