Vishay Intertechnology, Inc. RES 0.232 OHM 1W 1% WW AXIAL RWR81NR232FSRSL

Description
RES 0.232ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.232ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.232 OHM 1W 1% WW AXIAL - RWR81NR232FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.232 OHM 1W 1% WW AXIAL
RWR81NR232FSRSL
RES 0.232 OHM 1W 1% WW AXIAL RWR81NR232FSRSL
RES 0.232ohm 1W 1% WW AXIAL

RES 0.232ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR232FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR232FSRSL-ND
Through Hole Resistors RWR81NR232FSRSL-ND
232 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

232 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR232FSRSL RWR81NR232FSRSL-ND
Product Name RES 0.232 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2320 ohms 0.2320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details