Vishay Intertechnology, Inc. RES 0.2 OHM 1W 0.5% WW AXIAL RWR81NR200DSS70

Description
RES 0.2ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 1W 0.5% WW AXIAL - RWR81NR200DSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 1W 0.5% WW AXIAL
RWR81NR200DSS70
RES 0.2 OHM 1W 0.5% WW AXIAL RWR81NR200DSS70
RES 0.2ohm 1W 0.5% WW AXIAL

RES 0.2ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR200DSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR200DSS70-ND
Through Hole Resistors RWR81NR200DSS70-ND
200 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR200DSS70 RWR81NR200DSS70-ND
Product Name RES 0.2 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details