Vishay Intertechnology, Inc. RES 0.191 OHM 1W 1% WW AXIAL RWR81NR191FSB12

Description
RES 0.191ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.191ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.191 OHM 1W 1% WW AXIAL - RWR81NR191FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.191 OHM 1W 1% WW AXIAL
RWR81NR191FSB12
RES 0.191 OHM 1W 1% WW AXIAL RWR81NR191FSB12
RES 0.191ohm 1W 1% WW AXIAL

RES 0.191ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR191FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR191FSB12-ND
Through Hole Resistors RWR81NR191FSB12-ND
191 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

191 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR191FSB12 RWR81NR191FSB12-ND
Product Name RES 0.191 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1910 ohms 0.1910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers