Vishay Intertechnology, Inc. Through Hole Resistors RWR81NR174FSB12

Description
174 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
174 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81NR174FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR174FSB12-ND
Through Hole Resistors RWR81NR174FSB12-ND
174 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

174 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.174 OHM 1W 1% WW AXIAL - RWR81NR174FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.174 OHM 1W 1% WW AXIAL
RWR81NR174FSB12
RES 0.174 OHM 1W 1% WW AXIAL RWR81NR174FSB12
RES 0.174ohm 1W 1% WW AXIAL

RES 0.174ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81NR174FSB12-ND RWR81NR174FSB12
Product Name Through Hole Resistors RES 0.174 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1740 ohms 0.1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176079-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details