Vishay Intertechnology, Inc. RES 0.162 OHM 1W 1% WW AXIAL RWR81NR162FSS70

Description
RES 0.162ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.162ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.162 OHM 1W 1% WW AXIAL - RWR81NR162FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.162 OHM 1W 1% WW AXIAL
RWR81NR162FSS70
RES 0.162 OHM 1W 1% WW AXIAL RWR81NR162FSS70
RES 0.162ohm 1W 1% WW AXIAL

RES 0.162ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR162FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR162FSS70-ND
Through Hole Resistors RWR81NR162FSS70-ND
162 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

162 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR162FSS70 RWR81NR162FSS70-ND
Product Name RES 0.162 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1620 ohms 0.1620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details