Vishay Intertechnology, Inc. RES 0.15 OHM 1W 1% WW AXIAL RWR81NR150FSS70

Description
RES 0.15ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.15ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 1W 1% WW AXIAL - RWR81NR150FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1W 1% WW AXIAL
RWR81NR150FSS70
RES 0.15 OHM 1W 1% WW AXIAL RWR81NR150FSS70
RES 0.15ohm 1W 1% WW AXIAL

RES 0.15ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR150FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR150FSS70-ND
Through Hole Resistors RWR81NR150FSS70-ND
150 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay - 63C5426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay
63C5426
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay 63C5426
Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC,R WR-MilStyle

Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR81NR150FSS70 RWR81NR150FSS70-ND 63C5426
Product Name RES 0.15 OHM 1W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers