Vishay Intertechnology, Inc. RES 0.15 OHM 1W 1% WW AXIAL RWR81NR150FRS70

Description
RES 0.15ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.15ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 1W 1% WW AXIAL - RWR81NR150FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1W 1% WW AXIAL
RWR81NR150FRS70
RES 0.15 OHM 1W 1% WW AXIAL RWR81NR150FRS70
RES 0.15ohm 1W 1% WW AXIAL

RES 0.15ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR150FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR150FRS70-ND
Through Hole Resistors RWR81NR150FRS70-ND
150 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay - 63C5421 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay
63C5421
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay 63C5421
Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC,R WR-MilStyle

Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR81NR150FRS70 RWR81NR150FRS70-ND 63C5421
Product Name RES 0.15 OHM 1W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers