Vishay Intertechnology, Inc. RES 0.15 OHM 1W 0.5% WW AXIAL RWR81NR150DRRSL

Description
RES 0.15ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.15ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 1W 0.5% WW AXIAL - RWR81NR150DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1W 0.5% WW AXIAL
RWR81NR150DRRSL
RES 0.15 OHM 1W 0.5% WW AXIAL RWR81NR150DRRSL
RES 0.15ohm 1W 0.5% WW AXIAL

RES 0.15ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR150DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR150DRRSL-ND
Through Hole Resistors RWR81NR150DRRSL-ND
150 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR150DRRSL RWR81NR150DRRSL-ND
Product Name RES 0.15 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers