Vishay Intertechnology, Inc. RES 0.143 OHM 1W 1% WW AXIAL RWR81NR143FRRSL

Description
RES 0.143ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.143ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.143 OHM 1W 1% WW AXIAL - RWR81NR143FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.143 OHM 1W 1% WW AXIAL
RWR81NR143FRRSL
RES 0.143 OHM 1W 1% WW AXIAL RWR81NR143FRRSL
RES 0.143ohm 1W 1% WW AXIAL

RES 0.143ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR143FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR143FRRSL-ND
Through Hole Resistors RWR81NR143FRRSL-ND
143 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

143 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR143FRRSL RWR81NR143FRRSL-ND
Product Name RES 0.143 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1430 ohms 0.1430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers