Vishay Intertechnology, Inc. RES 0.14 OHM 1W 1% WW AXIAL RWR81NR140FSRSL

Description
RES 0.14ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.14ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.14 OHM 1W 1% WW AXIAL - RWR81NR140FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.14 OHM 1W 1% WW AXIAL
RWR81NR140FSRSL
RES 0.14 OHM 1W 1% WW AXIAL RWR81NR140FSRSL
RES 0.14ohm 1W 1% WW AXIAL

RES 0.14ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR140FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR140FSRSL-ND
Through Hole Resistors RWR81NR140FSRSL-ND
140 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

140 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR140FSRSL RWR81NR140FSRSL-ND
Product Name RES 0.14 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1400 ohms 0.1400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details