Vishay Intertechnology, Inc. RES 0.121 OHM 1W 1% WW AXIAL RWR81NR121FSS70

Description
RES 0.121ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.121ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.121 OHM 1W 1% WW AXIAL - RWR81NR121FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 1W 1% WW AXIAL
RWR81NR121FSS70
RES 0.121 OHM 1W 1% WW AXIAL RWR81NR121FSS70
RES 0.121ohm 1W 1% WW AXIAL

RES 0.121ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR121FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR121FSS70-ND
Through Hole Resistors RWR81NR121FSS70-ND
121 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

121 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR121FSS70 RWR81NR121FSS70-ND
Product Name RES 0.121 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879453-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details