Vishay Intertechnology, Inc. RES 0.121 OHM 1W 1% WW AXIAL RWR81NR121FSB12

Description
RES 0.121ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.121ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.121 OHM 1W 1% WW AXIAL - RWR81NR121FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 1W 1% WW AXIAL
RWR81NR121FSB12
RES 0.121 OHM 1W 1% WW AXIAL RWR81NR121FSB12
RES 0.121ohm 1W 1% WW AXIAL

RES 0.121ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR121FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR121FSB12-ND
Through Hole Resistors RWR81NR121FSB12-ND
121 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

121 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR121FSB12 RWR81NR121FSB12-ND
Product Name RES 0.121 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details