Vishay Intertechnology, Inc. RES 0.118 OHM 1W 0.5% WW AXIAL RWR81NR118DSRSL

Description
RES 0.118ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.118ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.118 OHM 1W 0.5% WW AXIAL - RWR81NR118DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.118 OHM 1W 0.5% WW AXIAL
RWR81NR118DSRSL
RES 0.118 OHM 1W 0.5% WW AXIAL RWR81NR118DSRSL
RES 0.118ohm 1W 0.5% WW AXIAL

RES 0.118ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR118DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR118DSRSL-ND
Through Hole Resistors RWR81NR118DSRSL-ND
118 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

118 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR118DSRSL RWR81NR118DSRSL-ND
Product Name RES 0.118 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1180 ohms 0.1180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details