EGN-1-80 97.6 1% RWR81N97R6FS RSL
97.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 97.6ohm 1W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81N97R6FSRSL | RWR81N97R6FSRSL-ND | RWR81N97R6FSRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 97.6 OHM 1W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 97.6 ohms | 97.6 ohms | 97.6 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |