95.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
EGN-1-80 95.3 1% RWR81N95R3FS S70
RES 95.3ohm 1W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81N95R3FSS70-ND | 3110-RWR81N95R3FSS70 | RWR81N95R3FSS70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 95.3 OHM 1W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 95.3 ohms | 95.3 ohms | 95.3 ohms |