Vishay Intertechnology, Inc. RES 93.1 OHM 1W 1% WW AXIAL RWR81N93R1FRRSL

Description
RES 93.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1W 1% WW AXIAL - RWR81N93R1FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1W 1% WW AXIAL
RWR81N93R1FRRSL
RES 93.1 OHM 1W 1% WW AXIAL RWR81N93R1FRRSL
RES 93.1ohm 1W 1% WW AXIAL

RES 93.1ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N93R1FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N93R1FRRSL
Wirewound Resistors 3110-RWR81N93R1FRRSL
EGN-1-80 93.1 1% RWR81N93R1FR RSL

EGN-1-80 93.1 1% RWR81N93R1FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N93R1FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N93R1FRRSL-ND
Through Hole Resistors RWR81N93R1FRRSL-ND
93.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

93.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N93R1FRRSL 3110-RWR81N93R1FRRSL RWR81N93R1FRRSL-ND
Product Name RES 93.1 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details