Vishay Intertechnology, Inc. RES 90.9 OHM 1W 1% WW AXIAL RWR81N90R9FRS73

Description
RES 90.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1W 1% WW AXIAL - RWR81N90R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1W 1% WW AXIAL
RWR81N90R9FRS73
RES 90.9 OHM 1W 1% WW AXIAL RWR81N90R9FRS73
RES 90.9ohm 1W 1% WW AXIAL

RES 90.9ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N90R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N90R9FRS73
Wirewound Resistors 3110-RWR81N90R9FRS73
EGN-1-80 90.9 1% RWR81N90R9FR S73

EGN-1-80 90.9 1% RWR81N90R9FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N90R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N90R9FRS73-ND
Through Hole Resistors RWR81N90R9FRS73-ND
90.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

90.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N90R9FRS73 3110-RWR81N90R9FRS73 RWR81N90R9FRS73-ND
Product Name RES 90.9 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details