Vishay Intertechnology, Inc. Through Hole Resistors RWR81N8R87DPB12

Description
8.87 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
8.87 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N8R87DPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N8R87DPB12-ND
Through Hole Resistors RWR81N8R87DPB12-ND
8.87 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.87 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 8.87 OHM 1W 0.5% WW AXIAL - RWR81N8R87DPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 1W 0.5% WW AXIAL
RWR81N8R87DPB12
RES 8.87 OHM 1W 0.5% WW AXIAL RWR81N8R87DPB12
RES 8.87ohm 1W 0.5% WW AXIAL

RES 8.87ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N8R87DPB12-ND RWR81N8R87DPB12
Product Name Through Hole Resistors RES 8.87 OHM 1W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.87 ohms 8.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details