Vishay Intertechnology, Inc. RES 8.45 OHM 1W 1% WW AXIAL RWR81N8R45FSS73

Description
RES 8.45ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.45ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 1W 1% WW AXIAL - RWR81N8R45FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 1W 1% WW AXIAL
RWR81N8R45FSS73
RES 8.45 OHM 1W 1% WW AXIAL RWR81N8R45FSS73
RES 8.45ohm 1W 1% WW AXIAL

RES 8.45ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N8R45FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N8R45FSS73-ND
Through Hole Resistors RWR81N8R45FSS73-ND
8.45 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.45 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81N8R45FSS73 RWR81N8R45FSS73-ND
Product Name RES 8.45 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details