Vishay Intertechnology, Inc. Through Hole Resistors RWR81N8R25FSB12

Description
8.25 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
8.25 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N8R25FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N8R25FSB12-ND
Through Hole Resistors RWR81N8R25FSB12-ND
8.25 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.25 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 8.25 OHM 1W 1% WW AXIAL - RWR81N8R25FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 1W 1% WW AXIAL
RWR81N8R25FSB12
RES 8.25 OHM 1W 1% WW AXIAL RWR81N8R25FSB12
RES 8.25ohm 1W 1% WW AXIAL

RES 8.25ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81N8R25FSB12-ND RWR81N8R25FSB12
Product Name Through Hole Resistors RES 8.25 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.25 ohms 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details