Vishay Intertechnology, Inc. Through Hole Resistors RWR81N88R7FRBSL

Description
88.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
88.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N88R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N88R7FRBSL-ND
Through Hole Resistors RWR81N88R7FRBSL-ND
88.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

88.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 88.7 OHM 1W 1% WW AXIAL - RWR81N88R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 1W 1% WW AXIAL
RWR81N88R7FRBSL
RES 88.7 OHM 1W 1% WW AXIAL RWR81N88R7FRBSL
RES 88.7ohm 1W 1% WW AXIAL

RES 88.7ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N88R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N88R7FRBSL
Wirewound Resistors 3110-RWR81N88R7FRBSL
EGN-1-80 88.7 1% RWR81N88R7FR BSL

EGN-1-80 88.7 1% RWR81N88R7FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N88R7FRBSL-ND RWR81N88R7FRBSL 3110-RWR81N88R7FRBSL
Product Name Through Hole Resistors RES 88.7 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details