Vishay Intertechnology, Inc. Wirewound Resistors RWR81N49R9FSRSL

Description
EGN-1-80 49.9 1% RWR81N49R9FS RSL
Request a Quote Datasheet
Description
EGN-1-80 49.9 1% RWR81N49R9FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N49R9FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N49R9FSRSL
Wirewound Resistors 3110-RWR81N49R9FSRSL
EGN-1-80 49.9 1% RWR81N49R9FS RSL

EGN-1-80 49.9 1% RWR81N49R9FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N49R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N49R9FSRSL-ND
Through Hole Resistors RWR81N49R9FSRSL-ND
49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 49.9 OHM 1W 1% WW AXIAL - RWR81N49R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1W 1% WW AXIAL
RWR81N49R9FSRSL
RES 49.9 OHM 1W 1% WW AXIAL RWR81N49R9FSRSL
RES 49.9ohm 1W 1% WW AXIAL

RES 49.9ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N49R9FSRSL RWR81N49R9FSRSL-ND RWR81N49R9FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 49.9 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details