49.9 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 49.9ohm 1W 0.5% WW AXIAL
EGN-1-80 49.9 .5% RWR81N49R9DR RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81N49R9DRRSL-ND | RWR81N49R9DRRSL | 3110-RWR81N49R9DRRSL |
| Product Name | Through Hole Resistors | RES 49.9 OHM 1W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 49.9 ohms | 49.9 ohms | 49.9 ohms |