Vishay Intertechnology, Inc. Wirewound Resistors RWR81N49R9BRS70

Description
EGN-1-80 49.9 .1% RWR81N49R9BR S70
Request a Quote Datasheet
Description
EGN-1-80 49.9 .1% RWR81N49R9BR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N49R9BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N49R9BRS70
Wirewound Resistors 3110-RWR81N49R9BRS70
EGN-1-80 49.9 .1% RWR81N49R9BR S70

EGN-1-80 49.9 .1% RWR81N49R9BR S70

Supplier's Site Datasheet
RES 49.9 OHM 1W 0.1% WW AXIAL - RWR81N49R9BRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1W 0.1% WW AXIAL
RWR81N49R9BRS70
RES 49.9 OHM 1W 0.1% WW AXIAL RWR81N49R9BRS70
RES 49.9ohm 1W 0.1% WW AXIAL

RES 49.9ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N49R9BRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N49R9BRS70-ND
Through Hole Resistors RWR81N49R9BRS70-ND
49.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

49.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N49R9BRS70 RWR81N49R9BRS70 RWR81N49R9BRS70-ND
Product Name Wirewound Resistors RES 49.9 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details