Vishay Intertechnology, Inc. RES 499 OHM 1W 1% WW AXIAL RWR81N4990FSBSL

Description
RES 499ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1W 1% WW AXIAL - RWR81N4990FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 1% WW AXIAL
RWR81N4990FSBSL
RES 499 OHM 1W 1% WW AXIAL RWR81N4990FSBSL
RES 499ohm 1W 1% WW AXIAL

RES 499ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N4990FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4990FSBSL
Wirewound Resistors 3110-RWR81N4990FSBSL
EGN-1-80 499 1% RWR81N4990FS BSL

EGN-1-80 499 1% RWR81N4990FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N4990FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4990FSBSL-ND
Through Hole Resistors RWR81N4990FSBSL-ND
499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N4990FSBSL 3110-RWR81N4990FSBSL RWR81N4990FSBSL-ND
Product Name RES 499 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details