Vishay Intertechnology, Inc. Wirewound Resistors RWR81N4990FRS74

Description
EGN-1-80 499 1% RWR81N4990FR S74
Request a Quote
Description
EGN-1-80 499 1% RWR81N4990FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, solderable, non-inductive wirewound resistor with a power rating of 1 W at 25 °C, featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 499 Ω with a tolerance of ±1 %, operates from -55 °C to +250 °C, and meets MIL-PRF-39007 qualifications. The component has axial leads, a maximum working voltage of (P × R)⁻½, and complies with ANSI J-STD-002 for solderability. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. Terminal strength is 5 lb minimum.

Datasheet Summary
Powered by GS/AI

The RWR81N is a military-grade, solderable, non-inductive wirewound resistor with a power rating of 1 W at 25 °C, featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 499 Ω with a tolerance of ±1 %, operates from -55 °C to +250 °C, and meets MIL-PRF-39007 qualifications. The component has axial leads, a maximum working voltage of (P × R)⁻½, and complies with ANSI J-STD-002 for solderability. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. Terminal strength is 5 lb minimum.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N4990FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4990FRS74
Wirewound Resistors 3110-RWR81N4990FRS74
EGN-1-80 499 1% RWR81N4990FR S74

EGN-1-80 499 1% RWR81N4990FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N4990FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 8098941P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Standards and Certifications RoHS
Resistance Range 18 ohms
View Details
Chip Resistor - Surface Mount - 696-S5-22RF1CT-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 8230 J-Lead
Features Non-Inductive; Fireproof Case
View Details