Vishay Intertechnology, Inc. RES 499 OHM 1W 1% WW AXIAL RWR81N4990FMB12

Description
RES 499ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1W 1% WW AXIAL - RWR81N4990FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 1% WW AXIAL
RWR81N4990FMB12
RES 499 OHM 1W 1% WW AXIAL RWR81N4990FMB12
RES 499ohm 1W 1% WW AXIAL

RES 499ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N4990FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4990FMB12
Wirewound Resistors 3110-RWR81N4990FMB12
EGN-1-80 499 1% RWR81N4990FM B12

EGN-1-80 499 1% RWR81N4990FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81N4990FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4990FMB12-ND
Through Hole Resistors RWR81N4990FMB12-ND
499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N4990FMB12 3110-RWR81N4990FMB12 RWR81N4990FMB12-ND
Product Name RES 499 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details