Vishay Intertechnology, Inc. Wirewound Resistors RWR81N48R7BMB12

Description
EGN-1-80 48.7 .1% RWR81N48R7BM B12
Request a Quote
Description
EGN-1-80 48.7 .1% RWR81N48R7BM B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81N is a military-qualified, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, designed for applications requiring low reactive components. It features a high-temperature silicone coating and complete welded construction, with a power rating of 1 W at 25 °C. The resistor operates from -55 °C to +250 °C and complies with MIL-PRF-39007. Its resistance range for the N variant is 0.1 Ω to 499 Ω, with a tolerance of ±0.1 %. The case dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. Terminal strength is 5 lb minimum, and it meets ANSI J-STD-002 solderability requirements.

Datasheet Summary
Powered by GS/AI

The RWR81N is a military-qualified, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, designed for applications requiring low reactive components. It features a high-temperature silicone coating and complete welded construction, with a power rating of 1 W at 25 °C. The resistor operates from -55 °C to +250 °C and complies with MIL-PRF-39007. Its resistance range for the N variant is 0.1 Ω to 499 Ω, with a tolerance of ±0.1 %. The case dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. Terminal strength is 5 lb minimum, and it meets ANSI J-STD-002 solderability requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N48R7BMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N48R7BMB12
Wirewound Resistors 3110-RWR81N48R7BMB12
EGN-1-80 48.7 .1% RWR81N48R7BM B12

EGN-1-80 48.7 .1% RWR81N48R7BM B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81N48R7BMB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details