Vishay Intertechnology, Inc. Through Hole Resistors RWR81N4870FSS70

Description
487 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
487 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N4870FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4870FSS70-ND
Through Hole Resistors RWR81N4870FSS70-ND
487 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

487 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 487 OHM 1W 1% WW AXIAL - RWR81N4870FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1W 1% WW AXIAL
RWR81N4870FSS70
RES 487 OHM 1W 1% WW AXIAL RWR81N4870FSS70
RES 487ohm 1W 1% WW AXIAL

RES 487ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N4870FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4870FSS70
Wirewound Resistors 3110-RWR81N4870FSS70
EGN-1-80 487 1% RWR81N4870FS S70

EGN-1-80 487 1% RWR81N4870FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N4870FSS70-ND RWR81N4870FSS70 3110-RWR81N4870FSS70
Product Name Through Hole Resistors RES 487 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 487 ohms 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details