Vishay Intertechnology, Inc. Through Hole Resistors RWR81N4870FSB12

Description
487 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
487 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N4870FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4870FSB12-ND
Through Hole Resistors RWR81N4870FSB12-ND
487 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

487 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N4870FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4870FSB12
Wirewound Resistors 3110-RWR81N4870FSB12
EGN-1-80 487 1% RWR81N4870FS B12

EGN-1-80 487 1% RWR81N4870FS B12

Supplier's Site Datasheet
RES 487 OHM 1W 1% WW AXIAL - RWR81N4870FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1W 1% WW AXIAL
RWR81N4870FSB12
RES 487 OHM 1W 1% WW AXIAL RWR81N4870FSB12
RES 487ohm 1W 1% WW AXIAL

RES 487ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N4870FSB12-ND 3110-RWR81N4870FSB12 RWR81N4870FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 487 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 487 ohms 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - C3AR56JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details