Vishay Intertechnology, Inc. RES 47.5 OHM 1W 1% WW AXIAL RWR81N47R5FSS70

Description
RES 47.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1W 1% WW AXIAL - RWR81N47R5FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1W 1% WW AXIAL
RWR81N47R5FSS70
RES 47.5 OHM 1W 1% WW AXIAL RWR81N47R5FSS70
RES 47.5ohm 1W 1% WW AXIAL

RES 47.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N47R5FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N47R5FSS70-ND
Through Hole Resistors RWR81N47R5FSS70-ND
47.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

47.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N47R5FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N47R5FSS70
Wirewound Resistors 3110-RWR81N47R5FSS70
EGN-1-80 47.5 1% RWR81N47R5FS S70

EGN-1-80 47.5 1% RWR81N47R5FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N47R5FSS70 RWR81N47R5FSS70-ND 3110-RWR81N47R5FSS70
Product Name RES 47.5 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details