Vishay Intertechnology, Inc. Wirewound Resistors RWR81N47R5FRS73

Description
EGN-1-80 47.5 1% RWR81N47R5FR S73
Request a Quote Datasheet
Description
EGN-1-80 47.5 1% RWR81N47R5FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N47R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N47R5FRS73
Wirewound Resistors 3110-RWR81N47R5FRS73
EGN-1-80 47.5 1% RWR81N47R5FR S73

EGN-1-80 47.5 1% RWR81N47R5FR S73

Supplier's Site Datasheet
RES 47.5 OHM 1W 1% WW AXIAL - RWR81N47R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1W 1% WW AXIAL
RWR81N47R5FRS73
RES 47.5 OHM 1W 1% WW AXIAL RWR81N47R5FRS73
RES 47.5ohm 1W 1% WW AXIAL

RES 47.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N47R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N47R5FRS73-ND
Through Hole Resistors RWR81N47R5FRS73-ND
47.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

47.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N47R5FRS73 RWR81N47R5FRS73 RWR81N47R5FRS73-ND
Product Name Wirewound Resistors RES 47.5 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details