Vishay Intertechnology, Inc. RES 475 OHM 1W 1% WW AXIAL RWR81N4750FSS70

Description
RES 475ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1W 1% WW AXIAL - RWR81N4750FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1W 1% WW AXIAL
RWR81N4750FSS70
RES 475 OHM 1W 1% WW AXIAL RWR81N4750FSS70
RES 475ohm 1W 1% WW AXIAL

RES 475ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4750FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4750FSS70-ND
Through Hole Resistors RWR81N4750FSS70-ND
475 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

475 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N4750FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4750FSS70
Wirewound Resistors 3110-RWR81N4750FSS70
EGN-1-80 475 1% RWR81N4750FS S70

EGN-1-80 475 1% RWR81N4750FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N4750FSS70 RWR81N4750FSS70-ND 3110-RWR81N4750FSS70
Product Name RES 475 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details