Vishay Intertechnology, Inc. Wirewound Resistors RWR81N4750FRBSL

Description
EGN-1-80 475 1% RWR81N4750FR BSL
Request a Quote Datasheet
Description
EGN-1-80 475 1% RWR81N4750FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N4750FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4750FRBSL
Wirewound Resistors 3110-RWR81N4750FRBSL
EGN-1-80 475 1% RWR81N4750FR BSL

EGN-1-80 475 1% RWR81N4750FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81N4750FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4750FRBSL-ND
Through Hole Resistors RWR81N4750FRBSL-ND
475 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

475 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 475 OHM 1W 1% WW AXIAL - RWR81N4750FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1W 1% WW AXIAL
RWR81N4750FRBSL
RES 475 OHM 1W 1% WW AXIAL RWR81N4750FRBSL
RES 475ohm 1W 1% WW AXIAL

RES 475ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N4750FRBSL RWR81N4750FRBSL-ND RWR81N4750FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 475 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details