RWR81N4750BMB12 is a solderable, non-inductive wirewound resistor from the MIL-PRF-39007 qualified RWR series, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W, a resistance value of 475 Ω, and a tolerance of ±0.1 %. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with terminals sized 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter and a lead diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C and meets ANSI J-STD-002 for solderability. The part is packaged in bulk with single lot date code B12.
EGN-1-80 475 .1% RWR81N4750BM B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81N4750BMB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |