Vishay Intertechnology, Inc. Wirewound Resistors RWR81N4700FSRSL

Description
EGN-1-80 470 1% RWR81N4700FS RSL
Request a Quote Datasheet
Description
EGN-1-80 470 1% RWR81N4700FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N4700FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4700FSRSL
Wirewound Resistors 3110-RWR81N4700FSRSL
EGN-1-80 470 1% RWR81N4700FS RSL

EGN-1-80 470 1% RWR81N4700FS RSL

Supplier's Site Datasheet
RES 470 OHM 1W 1% WW AXIAL - RWR81N4700FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1W 1% WW AXIAL
RWR81N4700FSRSL
RES 470 OHM 1W 1% WW AXIAL RWR81N4700FSRSL
RES 470ohm 1W 1% WW AXIAL

RES 470ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4700FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4700FSRSL-ND
Through Hole Resistors RWR81N4700FSRSL-ND
470 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

470 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N4700FSRSL RWR81N4700FSRSL RWR81N4700FSRSL-ND
Product Name Wirewound Resistors RES 470 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details