Vishay Intertechnology, Inc. Wirewound Resistors RWR81N46R4FSS73

Description
EGN-1-80 46.4 1% RWR81N46R4FS S73
Request a Quote Datasheet
Description
EGN-1-80 46.4 1% RWR81N46R4FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N46R4FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N46R4FSS73
Wirewound Resistors 3110-RWR81N46R4FSS73
EGN-1-80 46.4 1% RWR81N46R4FS S73

EGN-1-80 46.4 1% RWR81N46R4FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81N46R4FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N46R4FSS73-ND
Through Hole Resistors RWR81N46R4FSS73-ND
46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 46.4 OHM 1W 1% WW AXIAL - RWR81N46R4FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1W 1% WW AXIAL
RWR81N46R4FSS73
RES 46.4 OHM 1W 1% WW AXIAL RWR81N46R4FSS73
RES 46.4ohm 1W 1% WW AXIAL

RES 46.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N46R4FSS73 RWR81N46R4FSS73-ND RWR81N46R4FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 46.4 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details