Vishay Intertechnology, Inc. RES 46.4 OHM 1W 1% WW AXIAL RWR81N46R4FRS70

Description
RES 46.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1W 1% WW AXIAL - RWR81N46R4FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1W 1% WW AXIAL
RWR81N46R4FRS70
RES 46.4 OHM 1W 1% WW AXIAL RWR81N46R4FRS70
RES 46.4ohm 1W 1% WW AXIAL

RES 46.4ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81N46R4FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N46R4FRS70
Wirewound Resistors 3110-RWR81N46R4FRS70
EGN-1-80 46.4 1% RWR81N46R4FR S70

EGN-1-80 46.4 1% RWR81N46R4FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81N46R4FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N46R4FRS70-ND
Through Hole Resistors RWR81N46R4FRS70-ND
46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N46R4FRS70 3110-RWR81N46R4FRS70 RWR81N46R4FRS70-ND
Product Name RES 46.4 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers