Vishay Intertechnology, Inc. Wirewound Resistors RWR81N4640FRRSL

Description
EGN-1-80 464 1% RWR81N4640FR RSL
Request a Quote Datasheet
Description
EGN-1-80 464 1% RWR81N4640FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N4640FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4640FRRSL
Wirewound Resistors 3110-RWR81N4640FRRSL
EGN-1-80 464 1% RWR81N4640FR RSL

EGN-1-80 464 1% RWR81N4640FR RSL

Supplier's Site Datasheet
RES 464 OHM 1W 1% WW AXIAL - RWR81N4640FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1W 1% WW AXIAL
RWR81N4640FRRSL
RES 464 OHM 1W 1% WW AXIAL RWR81N4640FRRSL
RES 464ohm 1W 1% WW AXIAL

RES 464ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4640FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4640FRRSL-ND
Through Hole Resistors RWR81N4640FRRSL-ND
464 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

464 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N4640FRRSL RWR81N4640FRRSL RWR81N4640FRRSL-ND
Product Name Wirewound Resistors RES 464 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details