Vishay Intertechnology, Inc. Wirewound Resistors RWR81N4530FRS73

Description
EGN-1-80 453 1% RWR81N4530FR S73
Request a Quote Datasheet
Description
EGN-1-80 453 1% RWR81N4530FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N4530FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4530FRS73
Wirewound Resistors 3110-RWR81N4530FRS73
EGN-1-80 453 1% RWR81N4530FR S73

EGN-1-80 453 1% RWR81N4530FR S73

Supplier's Site Datasheet
RES 453 OHM 1W 1% WW AXIAL - RWR81N4530FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1W 1% WW AXIAL
RWR81N4530FRS73
RES 453 OHM 1W 1% WW AXIAL RWR81N4530FRS73
RES 453ohm 1W 1% WW AXIAL

RES 453ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N4530FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4530FRS73-ND
Through Hole Resistors RWR81N4530FRS73-ND
453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N4530FRS73 RWR81N4530FRS73 RWR81N4530FRS73-ND
Product Name Wirewound Resistors RES 453 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details