Vishay Intertechnology, Inc. Wirewound Resistors RWR81N4530FRS70

Description
EGN-1-80 453 1% RWR81N4530FR S70
Request a Quote Datasheet
Description
EGN-1-80 453 1% RWR81N4530FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N4530FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4530FRS70
Wirewound Resistors 3110-RWR81N4530FRS70
EGN-1-80 453 1% RWR81N4530FR S70

EGN-1-80 453 1% RWR81N4530FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81N4530FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4530FRS70-ND
Through Hole Resistors RWR81N4530FRS70-ND
453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 453 OHM 1W 1% WW AXIAL - RWR81N4530FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1W 1% WW AXIAL
RWR81N4530FRS70
RES 453 OHM 1W 1% WW AXIAL RWR81N4530FRS70
RES 453ohm 1W 1% WW AXIAL

RES 453ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81N4530FRS70 RWR81N4530FRS70-ND RWR81N4530FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 453 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details