Vishay Intertechnology, Inc. Through Hole Resistors RWR81N4530FRRSL

Description
453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81N4530FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N4530FRRSL-ND
Through Hole Resistors RWR81N4530FRRSL-ND
453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N4530FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N4530FRRSL
Wirewound Resistors 3110-RWR81N4530FRRSL
EGN-1-80 453 1% RWR81N4530FR RSL

EGN-1-80 453 1% RWR81N4530FR RSL

Supplier's Site Datasheet
RES 453 OHM 1W 1% WW AXIAL - RWR81N4530FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1W 1% WW AXIAL
RWR81N4530FRRSL
RES 453 OHM 1W 1% WW AXIAL RWR81N4530FRRSL
RES 453ohm 1W 1% WW AXIAL

RES 453ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81N4530FRRSL-ND 3110-RWR81N4530FRRSL RWR81N4530FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 453 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 453 ohms 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-1879074-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers