Vishay Intertechnology, Inc. RES 42.2 OHM 1W 1% WW AXIAL RWR81N42R2FRBSL

Description
RES 42.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1W 1% WW AXIAL - RWR81N42R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1W 1% WW AXIAL
RWR81N42R2FRBSL
RES 42.2 OHM 1W 1% WW AXIAL RWR81N42R2FRBSL
RES 42.2ohm 1W 1% WW AXIAL

RES 42.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81N42R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81N42R2FRBSL-ND
Through Hole Resistors RWR81N42R2FRBSL-ND
42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81N42R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N42R2FRBSL
Wirewound Resistors 3110-RWR81N42R2FRBSL
EGN-1-80 42.2 1% RWR81N42R2FR BSL

EGN-1-80 42.2 1% RWR81N42R2FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81N42R2FRBSL RWR81N42R2FRBSL-ND 3110-RWR81N42R2FRBSL
Product Name RES 42.2 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details